The Samtec Header, part number 79P5366, is a through-hole vertical connector with a pitch spacing of 2.54 mm and features 8 positions across 2 rows. It is designed for board-to-board applications and is RoHS compliant. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. The operating temperature range is -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This product is suitable for applications requiring reliable electrical connections in compact spaces.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P5366 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |