The Header, 2.54mm, Through Hole, Right Angle, 8 Position (part number 79P5355) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and eight contacts, providing reliable connectivity. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. It is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating of up to 6.3 A per pin, depending on the mating connector. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. This product is RoHS compliant and suitable for lead-free soldering.
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 8 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P5355 |
| Product Name | Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |