Samtec Inc. PCB Headers TSW-104-14-T-S

Description
Samtec TSW-104-14-T-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-104-14-T-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802196 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802196
PCB Headers 1802196
Samtec TSW-104-14-T-S Pin Header

Samtec TSW-104-14-T-S Pin Header

Supplier's Site
PCB Headers - 1802196P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802196P
PCB Headers 1802196P
Samtec TSW-104-14-T-S Pin Header

Samtec TSW-104-14-T-S Pin Header

Supplier's Site
PCB Headers - 1801154 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801154
PCB Headers 1801154
Samtec TSW-104-14-T-S Pin Header

Samtec TSW-104-14-T-S Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec - 12P1414 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec
12P1414
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec 12P1414
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802196 1802196P 12P1414
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22002-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details