Samtec Inc. SAMTEC TSW-104-14-G-T Board-To-Board Connector, Vertical, TSW Series, 12 Contacts, Header, 2.54 mm, Through Hole, 3 Rows TSW-104-14-G-T

Description
SAMTEC TSW-104-14-G-T Board-To-Board Connector, Vertical, TSW Series, 12 Contacts, Header, 2.54 mm, Through Hole, 3 Rows
Datasheet
Description
SAMTEC TSW-104-14-G-T Board-To-Board Connector, Vertical, TSW Series, 12 Contacts, Header, 2.54 mm, Through Hole, 3 Rows
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAMTEC TSW-104-14-G-T Board-To-Board Connector, Vertical, TSW Series, 12 Contacts, Header, 2.54 mm, Through Hole, 3 Rows - 680-TSW-104-14-G-T - Utmel Electronic Limited
Hong Kong, China
SAMTEC TSW-104-14-G-T Board-To-Board Connector, Vertical, TSW Series, 12 Contacts, Header, 2.54 mm, Through Hole, 3 Rows
680-TSW-104-14-G-T
SAMTEC TSW-104-14-G-T Board-To-Board Connector, Vertical, TSW Series, 12 Contacts, Header, 2.54 mm, Through Hole, 3 Rows 680-TSW-104-14-G-T
SAMTEC TSW-104-14-G-T Board-To-Board Connector, Vertical, TSW Series, 12 Contacts, Header, 2.54 mm, Through Hole, 3 Rows

SAMTEC TSW-104-14-G-T Board-To-Board Connector, Vertical, TSW Series, 12 Contacts, Header, 2.54 mm, Through Hole, 3 Rows

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec - 79P5284 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
79P5284
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec 79P5284
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 680-TSW-104-14-G-T 79P5284
Product Name SAMTEC TSW-104-14-G-T Board-To-Board Connector, Vertical, TSW Series, 12 Contacts, Header, 2.54 mm, Through Hole, 3 Rows Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
PCB Headers - 1224741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details