Samtec Inc. PCB Headers TSW-104-14-F-D

Description
Samtec TSW-104-14-F-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-104-14-F-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801092 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801092
PCB Headers 1801092
Samtec TSW-104-14-F-D Pin Header

Samtec TSW-104-14-F-D Pin Header

Supplier's Site
PCB Headers - 1802096 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802096
PCB Headers 1802096
Samtec TSW-104-14-F-D Pin Header

Samtec TSW-104-14-F-D Pin Header

Supplier's Site
PCB Headers - 1802096P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802096P
PCB Headers 1802096P
Samtec TSW-104-14-F-D Pin Header

Samtec TSW-104-14-F-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec - 79P5273 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
79P5273
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec 79P5273
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801092 1802096P 79P5273
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 102C06 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SMA Female Straight PCB Mount Gold Plated Connector - ET-SFS-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
XC4 DIN Medium/High-Current Connectors - XC4B-4813 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details