The Header, 2.54mm, Through Hole, Right Angle, 8 Position (part number 79P5207) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and eight contacts, making it suitable for various connectivity needs. The connector is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. This product is RoHS compliant and lead-free solderable, ensuring it meets modern environmental standards. The current ratings per pin vary based on the mating connector, with values ranging from 4.3 A to 6.3 A. This header is suitable for applications requiring reliable and robust connections in compact spaces.
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 8 POSITION; Connector Systems:Board-to-Boa
CONN HEADER R/A 8POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 79P5207 | TSW-104-12-F-D-RA |
| Product Name | Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |