Samtec Inc. Conn Unshrd Hdr Hdr 8 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec TSW-104-09-T-D-RA

Description
CONN UNSHRD HDR HDR 8 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 8 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 8 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec - 82AC0393 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 8 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec
82AC0393
Conn Unshrd Hdr Hdr 8 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec 82AC0393
CONN UNSHRD HDR HDR 8 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 8 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec - 79P5105 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec
79P5105
Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec 79P5105
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82AC0393 79P5105
Product Name Conn Unshrd Hdr Hdr 8 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data