Samtec Inc. Rectangular Connectors - TSW-104-08-T-S-RA TSW-104-08-T-S-RA

Description
Manufacturer: Samtec Inc. Win Source Part Number: 937838-TSW-104-08-T- S-RA Series: TSW Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole, Right Angle 4 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 937838-TSW-104-08-T- S-RA Series: TSW Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole, Right Angle 4 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TSW-104-08-T-S-RA - 937838-TSW-104-08-T-S-RA - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSW-104-08-T-S-RA
937838-TSW-104-08-T-S-RA
Rectangular Connectors - TSW-104-08-T-S-RA 937838-TSW-104-08-T-S-RA
Manufacturer: Samtec Inc. Win Source Part Number: 937838-TSW-104-08-T- S-RA Series: TSW Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole, Right Angle 4 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 937838-TSW-104-08-T-S-RA
Series: TSW
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole, Right Angle 4 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-TSW-104-08-T-S-RA
Electronic Connector 314-TSW-104-08-T-S-RA
CONN HEADER R/A 4POS 2.54MM Product overview: TSW-104-08-T-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-104-08-T-S-R A can be used for catalog matching and distributor lookup.

CONN HEADER R/A 4POS 2.54MM Product overview: TSW-104-08-T-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-104-08-T-S-RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1612263 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1612263
PCB Headers 1612263
Samtec TSW-104-08-T-S-RA Pin Header

Samtec TSW-104-08-T-S-RA Pin Header

Supplier's Site
PCB Headers - 1612467 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1612467
PCB Headers 1612467
Samtec TSW-104-08-T-S-RA Pin Header

Samtec TSW-104-08-T-S-RA Pin Header

Supplier's Site
Conn Unshrd Hdr Hdr 4 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec - 82AC0392 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 4 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec
82AC0392
Conn Unshrd Hdr Hdr 4 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec 82AC0392
CONN UNSHRD HDR HDR 4 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 4 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec - 12P1407 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec
12P1407
Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec 12P1407
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 937838-TSW-104-08-T-S-RA 314-TSW-104-08-T-S-RA 1612263 82AC0392 12P1407
Product Name Rectangular Connectors - TSW-104-08-T-S-RA Electronic Connector PCB Headers Conn Unshrd Hdr Hdr 4 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector Board to Board Connector
Mounting Through Hole, Right Angle Through hole
Termination Solder Solder Through Hole Right Angle
Unlock Full Specs
to access all available technical data