Samtec Inc. PCB Headers TSW-104-08-L-D-RA

Description
Samtec TSW-104-08-L-D-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-104-08-L-D-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7670889P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7670889P
PCB Headers 7670889P
Samtec TSW-104-08-L-D-RA Pin Header

Samtec TSW-104-08-L-D-RA Pin Header

Supplier's Site
PCB Headers - 7670889 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7670889
PCB Headers 7670889
Samtec TSW-104-08-L-D-RA Pin Header

Samtec TSW-104-08-L-D-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec - 12P1397 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec
12P1397
Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec 12P1397
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7670889P 7670889 12P1397
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec
Geometry Right Angle Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details