Samtec Inc. PCB Headers TSW-104-08-G-D

Description
Samtec TSW-104-08-G-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-104-08-G-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801087 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801087
PCB Headers 1801087
Samtec TSW-104-08-G-D Pin Header

Samtec TSW-104-08-G-D Pin Header

Supplier's Site
PCB Headers - 1802064 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802064
PCB Headers 1802064
Samtec TSW-104-08-G-D Pin Header

Samtec TSW-104-08-G-D Pin Header

Supplier's Site
PCB Headers - 1802064P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802064P
PCB Headers 1802064P
Samtec TSW-104-08-G-D Pin Header

Samtec TSW-104-08-G-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec - 12P1392 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
12P1392
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec 12P1392
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801087 1802064P 12P1392
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-065TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers
50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details