Samtec Inc. PCB Headers TSW-104-08-G-D-RA

Description
Samtec TSW-104-08-G-D-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-104-08-G-D-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800236 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800236
PCB Headers 1800236
Samtec TSW-104-08-G-D-RA Pin Header

Samtec TSW-104-08-G-D-RA Pin Header

Supplier's Site
PCB Headers - 1800543 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800543
PCB Headers 1800543
Samtec TSW-104-08-G-D-RA Pin Header

Samtec TSW-104-08-G-D-RA Pin Header

Supplier's Site
Conn Unshrd Hdr Hdr 8 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec - 82AC0389 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 8 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec
82AC0389
Conn Unshrd Hdr Hdr 8 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec 82AC0389
CONN UNSHRD HDR HDR 8 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 8 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec - 12P1393 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec
12P1393
Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec 12P1393
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800236 82AC0389 12P1393
Product Name PCB Headers Conn Unshrd Hdr Hdr 8 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data