Samtec Inc. PCB Headers TSW-104-07-T-D

Description
Samtec TSW-104-07-T-D Pin Header
Request a Quote
Description
Samtec TSW-104-07-T-D Pin Header
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 8 Position (part number 12P1390) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of eight contacts, making it suitable for various connectivity needs. The connector is RoHS compliant and constructed with a black glass-filled polyester insulator for durability. It supports a voltage rating of up to 550 VAC when mated with compatible connectors and has a current rating of up to 6.3 A per pin, depending on the mating connector. The product is available with different plating options, including gold and tin, and operates within a temperature range of -55 °C to +125 °C with gold plating. This header is ideal for applications requiring reliable and robust connections in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 8 Position (part number 12P1390) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of eight contacts, making it suitable for various connectivity needs. The connector is RoHS compliant and constructed with a black glass-filled polyester insulator for durability. It supports a voltage rating of up to 550 VAC when mated with compatible connectors and has a current rating of up to 6.3 A per pin, depending on the mating connector. The product is available with different plating options, including gold and tin, and operates within a temperature range of -55 °C to +125 °C with gold plating. This header is ideal for applications requiring reliable and robust connections in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802031 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802031
PCB Headers 1802031
Samtec TSW-104-07-T-D Pin Header

Samtec TSW-104-07-T-D Pin Header

Supplier's Site
PCB Headers - 1802031P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802031P
PCB Headers 1802031P
Samtec TSW-104-07-T-D Pin Header

Samtec TSW-104-07-T-D Pin Header

Supplier's Site
PCB Headers - 1801083 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801083
PCB Headers 1801083
Samtec TSW-104-07-T-D Pin Header

Samtec TSW-104-07-T-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec - 12P1390 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
12P1390
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec 12P1390
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802031 1802031P 12P1390
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products