Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-104-07-G-T-002

Description
CONN HEADER VERT 12POS 2.54MM
Description
CONN HEADER VERT 12POS 2.54MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 12 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 12 contacts arranged in three rows, making it suitable for various configurations. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It has a voltage rating of up to 550 VAC when mated with specific connectors, ensuring versatility in different electrical environments. The header is RoHS compliant and lead-free solderable for the HTSW variant, while the TSW variant is not lead-free solderable. Current ratings per pin vary depending on the mating connector, with maximum ratings reaching up to 6.3 A. This header is compatible with several connector types, including SSW, SSQ, and SSM, providing flexibility in design and integration.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 12 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 12 contacts arranged in three rows, making it suitable for various configurations. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It has a voltage rating of up to 550 VAC when mated with specific connectors, ensuring versatility in different electrical environments. The header is RoHS compliant and lead-free solderable for the HTSW variant, while the TSW variant is not lead-free solderable. Current ratings per pin vary depending on the mating connector, with maximum ratings reaching up to 6.3 A. This header is compatible with several connector types, including SSW, SSQ, and SSM, providing flexibility in design and integration.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-104-07-G-T-002
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-104-07-G-T-002
CONN HEADER VERT 12POS 2.54MM

CONN HEADER VERT 12POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 12 Contacts; Connector Systems Samtec - 79P4888 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 12 Contacts; Connector Systems Samtec
79P4888
Header, 2.54 Mm, Through Hole, 12 Contacts; Connector Systems Samtec 79P4888
HEADER, 2.54 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-104-07-G-T-002 79P4888
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 12 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data