The Header, 2.54 mm, Through Hole, 6 Contacts (part number 79P4677) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a through-hole termination type and is part of the TSW series. The header is RoHS compliant and can operate within a temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin is up to 6.3 A, depending on the mating type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating. This product is suitable for applications requiring reliable electrical connections in various environmental conditions.
HEADER, 2.54 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P4677 |
| Product Name | Header, 2.54 Mm, Through Hole, 6 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |