Samtec Inc. PCB Headers TSW-103-23-T-D

Description
Samtec TSW-103-23-T-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-103-23-T-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802156P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802156P
PCB Headers 1802156P
Samtec TSW-103-23-T-D Pin Header

Samtec TSW-103-23-T-D Pin Header

Supplier's Site
PCB Headers - 1801114 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801114
PCB Headers 1801114
Samtec TSW-103-23-T-D Pin Header

Samtec TSW-103-23-T-D Pin Header

Supplier's Site
PCB Headers - 1802156 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802156
PCB Headers 1802156
Samtec TSW-103-23-T-D Pin Header

Samtec TSW-103-23-T-D Pin Header

Supplier's Site
Conn Unshrd Hdr Hdr 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 84AC3105 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
84AC3105
Conn Unshrd Hdr Hdr 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 84AC3105
CONN UNSHRD HDR HDR 6 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 6 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec - 12P1361 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
12P1361
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec 12P1361
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802156P 1801114 84AC3105 12P1361
Product Name PCB Headers PCB Headers Conn Unshrd Hdr Hdr 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products