Samtec Inc. PCB Headers TSW-103-23-G-S

Description
Samtec TSW-103-23-G-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-103-23-G-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802150P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802150P
PCB Headers 1802150P
Samtec TSW-103-23-G-S Pin Header

Samtec TSW-103-23-G-S Pin Header

Supplier's Site
PCB Headers - 1802150 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802150
PCB Headers 1802150
Samtec TSW-103-23-G-S Pin Header

Samtec TSW-103-23-G-S Pin Header

Supplier's Site
PCB Headers - 1801189 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801189
PCB Headers 1801189
Samtec TSW-103-23-G-S Pin Header

Samtec TSW-103-23-G-S Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 3 Position; Connector Systems Samtec - 12P1357 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 3 Position; Connector Systems Samtec
12P1357
Header, 2.54Mm, Though Hole Vertical, 3 Position; Connector Systems Samtec 12P1357
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802150P 1802150 12P1357
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 3 Position; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Meter 0.080″ Pin Plug - 9207 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details