Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec TSW-103-22-G-D-LL

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 6 Position (part number 79P4543) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of six contacts, making it suitable for various connectivity needs. The connector is RoHS compliant and offers a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. It supports a voltage rating of up to 550 VAC when mated with specific connectors. The terminal material is phosphor bronze, and it is available with different plating options, including gold and tin. The product is compatible with several mating connectors, enhancing its versatility in different applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 6 Position (part number 79P4543) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of six contacts, making it suitable for various connectivity needs. The connector is RoHS compliant and offers a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. It supports a voltage rating of up to 550 VAC when mated with specific connectors. The terminal material is phosphor bronze, and it is available with different plating options, including gold and tin. The product is compatible with several mating connectors, enhancing its versatility in different applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec - 79P4543 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
79P4543
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec 79P4543
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P4543
Product Name Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASI-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details