Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 3 Position; Connector Systems Samtec TSW-103-17-L-S-LL

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 3 Position (part number 79P4405) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with three contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed from black glass-filled polyester or natural liquid crystal polymer, depending on the variant, and utilizes phosphor bronze for the terminals. This product supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating per pin ranging from 4.3 A to 6.3 A, depending on the mating connector used. It operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The header is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Engineers should consider this header for applications requiring reliable electrical connections in compact spaces, particularly where vertical mounting is preferred.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 3 Position (part number 79P4405) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with three contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed from black glass-filled polyester or natural liquid crystal polymer, depending on the variant, and utilizes phosphor bronze for the terminals. This product supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating per pin ranging from 4.3 A to 6.3 A, depending on the mating connector used. It operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The header is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Engineers should consider this header for applications requiring reliable electrical connections in compact spaces, particularly where vertical mounting is preferred.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 3 Position; Connector Systems Samtec - 79P4405 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 3 Position; Connector Systems Samtec
79P4405
Header, 2.54Mm, Though Hole Vertical, 3 Position; Connector Systems Samtec 79P4405
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P4405
Product Name Header, 2.54Mm, Though Hole Vertical, 3 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
TNC Female Panel Receptacle - SALE-9315 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details