Samtec Inc. Header, 2.54Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec TSW-103-16-G-D-RA

Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole, Right Angle, 6 Position (part number 79P4347) from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54mm and includes two rows with a total of six contacts. The connector is made with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating over nickel. This product is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating of up to 6.3 A per pin, depending on the mating connector type. It operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The header is RoHS compliant and lead-free solderable, making it suitable for various electronic applications. Engineers should consider this product for its robust specifications and compatibility with multiple mating connectors, including SSW, SSQ, and BCS series.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole, Right Angle, 6 Position (part number 79P4347) from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54mm and includes two rows with a total of six contacts. The connector is made with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating over nickel. This product is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating of up to 6.3 A per pin, depending on the mating connector type. It operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The header is RoHS compliant and lead-free solderable, making it suitable for various electronic applications. Engineers should consider this product for its robust specifications and compatibility with multiple mating connectors, including SSW, SSQ, and BCS series.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec - 79P4347 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec
79P4347
Header, 2.54Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec 79P4347
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-103-16-G-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-103-16-G-D-RA
CONN HEADER R/A 6POS 2.54MM

CONN HEADER R/A 6POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 79P4347 TSW-103-16-G-D-RA
Product Name Header, 2.54Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29410-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5782 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details