Samtec Inc. PCB Headers TSW-103-14-T-D

Description
Samtec TSW-103-14-T-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-103-14-T-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802128 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802128
PCB Headers 1802128
Samtec TSW-103-14-T-D Pin Header

Samtec TSW-103-14-T-D Pin Header

Supplier's Site
PCB Headers - 1801111 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801111
PCB Headers 1801111
Samtec TSW-103-14-T-D Pin Header

Samtec TSW-103-14-T-D Pin Header

Supplier's Site
PCB Headers - 1802128P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802128P
PCB Headers 1802128P
Samtec TSW-103-14-T-D Pin Header

Samtec TSW-103-14-T-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec - 12P1346 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
12P1346
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec 12P1346
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802128 1802128P 12P1346
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Minitek ® - 10065491-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
PCB Headers - 511468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details