Samtec Inc. PCB Headers TSW-103-14-L-S

Description
Samtec TSW-103-14-L-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-103-14-L-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801172 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801172
PCB Headers 1801172
Samtec TSW-103-14-L-S Pin Header

Samtec TSW-103-14-L-S Pin Header

Supplier's Site
PCB Headers - 1802192P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802192P
PCB Headers 1802192P
Samtec TSW-103-14-L-S Pin Header

Samtec TSW-103-14-L-S Pin Header

Supplier's Site
PCB Headers - 1802192 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802192
PCB Headers 1802192
Samtec TSW-103-14-L-S Pin Header

Samtec TSW-103-14-L-S Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 3 Position; Connector Systems Samtec - 12P1344 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 3 Position; Connector Systems Samtec
12P1344
Header, 2.54Mm, Though Hole Vertical, 3 Position; Connector Systems Samtec 12P1344
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801172 1802192P 12P1344
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 3 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1604-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details