Samtec Inc. PCB Headers TSW-103-14-G-S

Description
Samtec TSW-103-14-G-S Pin Header
Request a Quote
Description
Samtec TSW-103-14-G-S Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801170 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801170
PCB Headers 1801170
Samtec TSW-103-14-G-S Pin Header

Samtec TSW-103-14-G-S Pin Header

Supplier's Site
PCB Headers - 1802162P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802162P
PCB Headers 1802162P
Samtec TSW-103-14-G-S Pin Header

Samtec TSW-103-14-G-S Pin Header

Supplier's Site
PCB Headers - 1802162 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802162
PCB Headers 1802162
Samtec TSW-103-14-G-S Pin Header

Samtec TSW-103-14-G-S Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 3 Position; Connector Systems Samtec - 21J6417 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 3 Position; Connector Systems Samtec
21J6417
Header, 2.54Mm, Though Hole Vertical, 3 Position; Connector Systems Samtec 21J6417
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801170 1802162P 21J6417
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 3 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
PCB Headers - 1731141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details