Samtec Inc. Conn Unshrd Hdr Hdr 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec TSW-103-14-G-D

Description
CONN UNSHRD HDR HDR 6 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 6 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 82AC0379 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
82AC0379
Conn Unshrd Hdr Hdr 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 82AC0379
CONN UNSHRD HDR HDR 6 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 6 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec - 12P1342 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
12P1342
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec 12P1342
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82AC0379 12P1342
Product Name Conn Unshrd Hdr Hdr 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
UHF Female Bulkhead Receptacle, 4 Hole Plate Mount - SALE-9241 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details