Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-103-08-S-Q

Description
CONN HEADER VERT 6POS 2.54MM
Description
CONN HEADER VERT 6POS 2.54MM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-103-08-S-Q
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-103-08-S-Q
CONN HEADER VERT 6POS 2.54MM

CONN HEADER VERT 6POS 2.54MM

Supplier's Site
Classic Pcb Header Strips, 0.100
Chicago, IL, United States
Classic Pcb Header Strips, 0.100" Pitch Samtec
79P4045
Classic Pcb Header Strips, 0.100" Pitch Samtec 79P4045
Classic PCB Header Strips, 0.100" pitch

Classic PCB Header Strips, 0.100" pitch

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-103-08-S-Q 79P4045
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Classic Pcb Header Strips, 0.100" Pitch Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro-D Savers -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Gender Female / Jack
Geometry Straight
View Details
Plug - FBS-SUB-9-WS-CO-K - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details