Samtec Inc. PCB Headers TSW-103-08-S-D

Description
Samtec TSW-103-08-S-D Pin Header
Request a Quote
Description
Samtec TSW-103-08-S-D Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001709 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001709
PCB Headers 2001709
Samtec TSW-103-08-S-D Pin Header

Samtec TSW-103-08-S-D Pin Header

Supplier's Site
Header, 2.54 Mm, Through Hole, 6 Contacts; Connector Systems Samtec - 12P1334 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 6 Contacts; Connector Systems Samtec
12P1334
Header, 2.54 Mm, Through Hole, 6 Contacts; Connector Systems Samtec 12P1334
HEADER, 2.54 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2001709 12P1334
Product Name PCB Headers Header, 2.54 Mm, Through Hole, 6 Contacts; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 511478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details