Samtec Inc. PCB Headers TSW-103-08-G-T-RA

Description
Samtec TSW-103-08-G-T-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-103-08-G-T-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803136 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803136
PCB Headers 1803136
Samtec TSW-103-08-G-T-RA Pin Header

Samtec TSW-103-08-G-T-RA Pin Header

Supplier's Site
PCB Headers - 1803352 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803352
PCB Headers 1803352
Samtec TSW-103-08-G-T-RA Pin Header

Samtec TSW-103-08-G-T-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 9 Position; Connector Systems Samtec - 79P4012 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 9 Position; Connector Systems Samtec
79P4012
Header, 2.54Mm, Though Hole, Right Angle, 9 Position; Connector Systems Samtec 79P4012
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 9 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803136 79P4012
Product Name PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 9 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-2435-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details