Samtec Inc. PCB Headers TSW-103-08-G-D

Description
Samtec TSW-103-08-G-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-103-08-G-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802053P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802053P
PCB Headers 1802053P
Samtec TSW-103-08-G-D Pin Header

Samtec TSW-103-08-G-D Pin Header

Supplier's Site
PCB Headers - 1801103 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801103
PCB Headers 1801103
Samtec TSW-103-08-G-D Pin Header

Samtec TSW-103-08-G-D Pin Header

Supplier's Site
PCB Headers - 1802053 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802053
PCB Headers 1802053
Samtec TSW-103-08-G-D Pin Header

Samtec TSW-103-08-G-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec - 12P1326 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
12P1326
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec 12P1326
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802053P 1801103 12P1326
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22050-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190338 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details