Samtec Inc. PCB Headers TSW-103-07-T-D

Description
Samtec TSW-103-07-T-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-103-07-T-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1612253 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1612253
PCB Headers 1612253
Samtec TSW-103-07-T-D Pin Header

Samtec TSW-103-07-T-D Pin Header

Supplier's Site
PCB Headers - 1612524 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1612524
PCB Headers 1612524
Samtec TSW-103-07-T-D Pin Header

Samtec TSW-103-07-T-D Pin Header

Supplier's Site
CONN HEADER VERT 6POS 2.54MM - 680-TSW-103-07-T-D - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 6POS 2.54MM
680-TSW-103-07-T-D
CONN HEADER VERT 6POS 2.54MM 680-TSW-103-07-T-D
CONN HEADER VERT 6POS 2.54MM

CONN HEADER VERT 6POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec - 12P1324 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
12P1324
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec 12P1324
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1612253 680-TSW-103-07-T-D 12P1324
Product Name PCB Headers CONN HEADER VERT 6POS 2.54MM Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-00111TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers