The Header, 2.54 mm, Through Hole, 3 Contacts (part number 79P3957) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a single row with three contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with plating options of gold or tin over nickel. This header operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW. The current rating per pin varies based on the mating connector, with values up to 6.3 A. The product is RoHS compliant and suitable for lead-free soldering in specific configurations. Engineers should consider this header for applications requiring reliable connections in compact spaces, especially where high-temperature performance and compliance with environmental standards are essential.
HEADER, 2.54 MM, THROUGH HOLE, 3 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 3POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 79P3957 | TSW-103-07-S-S-002 |
| Product Name | Header, 2.54 Mm, Through Hole, 3 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |