Samtec Inc. Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Samtec TSW-103-07-L-S.

Description
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Samtec - 26AC4830 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Samtec
26AC4830
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Samtec 26AC4830
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC4830
Product Name Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details