The Header, 2.54 mm, Through Hole, 6 Contacts (part number 79P3944) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 6 contacts arranged in 2 rows. The connector is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating over nickel. This product is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating that varies depending on the mating connector, with a maximum of 6.3 A per pin. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The header is RoHS compliant and suitable for lead-free soldering in certain configurations. Engineers should consider this product for applications requiring reliable electrical connections in compact spaces, particularly where the specified voltage and current ratings meet their project requirements.
CONN HEADER VERT 6POS 2.54MM
HEADER, 2.54 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TSW-103-07-L-D-006 | 79P3944 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54 Mm, Through Hole, 6 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |