Samtec Inc. PCB Headers TSW-103-07-G-D

Description
Samtec TSW-103-07-G-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-103-07-G-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1612520 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1612520
PCB Headers 1612520
Samtec TSW-103-07-G-D Pin Header

Samtec TSW-103-07-G-D Pin Header

Supplier's Site
PCB Headers - 1612249 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1612249
PCB Headers 1612249
Samtec TSW-103-07-G-D Pin Header

Samtec TSW-103-07-G-D Pin Header

Supplier's Site
Singapore, Singapore
Electronic Connector
314-TSW-103-07-G-D
Electronic Connector 314-TSW-103-07-G-D
CONN HEADER VERT 6POS 2.54MM Product overview: TSW-103-07-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-103-07-G-D can be used for catalog matching and distributor lookup.

CONN HEADER VERT 6POS 2.54MM Product overview: TSW-103-07-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-103-07-G-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TSW-103-07-G-D - 937828-TSW-103-07-G-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSW-103-07-G-D
937828-TSW-103-07-G-D
Rectangular Connectors - TSW-103-07-G-D 937828-TSW-103-07-G-D
Manufacturer: Samtec Inc. Win Source Part Number: 937828-TSW-103-07-G- D Series: TSW Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 6 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 937828-TSW-103-07-G-D
Series: TSW
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 6 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec - 12P1323 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
12P1323
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec 12P1323
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1612520 314-TSW-103-07-G-D 937828-TSW-103-07-G-D 12P1323
Product Name PCB Headers Electronic Connector Rectangular Connectors - TSW-103-07-G-D Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Board to Board Connector
Geometry Straight; Straight
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAM2MK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1731126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details