Samtec Inc. CONN HEADER 2POS .100" SGL GOLD TSW-102-26-S-S

Description
CONN HEADER 2POS .100" SGL GOLD
Datasheet
Description
CONN HEADER 2POS .100" SGL GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONN HEADER 2POS .100
Hong Kong, China
CONN HEADER 2POS .100" SGL GOLD
680-TSW-102-26-S-S
CONN HEADER 2POS .100" SGL GOLD 680-TSW-102-26-S-S
CONN HEADER 2POS .100" SGL GOLD

CONN HEADER 2POS .100" SGL GOLD

Supplier's Site
Header, 2.54 Mm, Through Hole, 2 Contacts; Connector Systems Samtec - 12P1305 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Contacts; Connector Systems Samtec
12P1305
Header, 2.54 Mm, Through Hole, 2 Contacts; Connector Systems Samtec 12P1305
HEADER, 2.54 MM, THROUGH HOLE, 2 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 680-TSW-102-26-S-S 12P1305
Product Name CONN HEADER 2POS .100" SGL GOLD Header, 2.54 Mm, Through Hole, 2 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Power Connectors - 114916P1-50 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details