Samtec Inc. Header, 2.54Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec TSW-102-22-L-T-RA

Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole, Right Angle, 6 Position (part number 79P3650) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a through-hole termination style and is available in a right-angle configuration. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options of gold or tin over nickel. This product supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating ranging from 4.3 A to 6.3 A per pin, depending on the mating connector type. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The header is RoHS compliant and lead-free solderable, making it suitable for various electronic applications. Engineers should consider this product for its robust specifications and compatibility with multiple mating connectors, including SSW, SSQ, and BCS series.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole, Right Angle, 6 Position (part number 79P3650) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a through-hole termination style and is available in a right-angle configuration. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options of gold or tin over nickel. This product supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating ranging from 4.3 A to 6.3 A per pin, depending on the mating connector type. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The header is RoHS compliant and lead-free solderable, making it suitable for various electronic applications. Engineers should consider this product for its robust specifications and compatibility with multiple mating connectors, including SSW, SSQ, and BCS series.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec - 79P3650 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec
79P3650
Header, 2.54Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec 79P3650
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P3650
Product Name Header, 2.54Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details