Samtec Inc. PCB Headers TSW-102-15-G-S

Description
Samtec TSW-102-15-G-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-102-15-G-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803232 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803232
PCB Headers 1803232
Samtec TSW-102-15-G-S Pin Header

Samtec TSW-102-15-G-S Pin Header

Supplier's Site
PCB Headers - 1803130 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803130
PCB Headers 1803130
Samtec TSW-102-15-G-S Pin Header

Samtec TSW-102-15-G-S Pin Header

Supplier's Site
Connector, Header, 2 Position, 2.54Mm; Connector Systems Samtec - 79P3452 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2 Position, 2.54Mm; Connector Systems Samtec
79P3452
Connector, Header, 2 Position, 2.54Mm; Connector Systems Samtec 79P3452
CONNECTOR, HEADER, 2 POSITION, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

CONNECTOR, HEADER, 2 POSITION, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803232 79P3452
Product Name PCB Headers Connector, Header, 2 Position, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini Banana Plug to Banana Socket, Adapter - 8023 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA Female R/A Bulkhead PCB Mount 11mm Connector - ET-SFRA-BH-PC11M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details