Samtec Inc. PCB Headers TSW-102-14-G-D

Description
Samtec TSW-102-14-G-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-102-14-G-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802287 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802287
PCB Headers 1802287
Samtec TSW-102-14-G-D Pin Header

Samtec TSW-102-14-G-D Pin Header

Supplier's Site
PCB Headers - 1802287P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802287P
PCB Headers 1802287P
Samtec TSW-102-14-G-D Pin Header

Samtec TSW-102-14-G-D Pin Header

Supplier's Site
PCB Headers - 1801201 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801201
PCB Headers 1801201
Samtec TSW-102-14-G-D Pin Header

Samtec TSW-102-14-G-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec - 12P1277 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec
12P1277
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec 12P1277
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802287 1802287P 12P1277
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40838-009-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details