The Samtec Header, part number 79P3388, is a 2.54 mm through-hole vertical connector with 4 positions. It features a square post design and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW. It is RoHS compliant and lead-free solderable for specific versions. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This product is suitable for applications requiring reliable board-to-board connections in a compact form factor.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P3388 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |