Samtec Inc. PCB Headers TSW-102-08-T-D-RA

Description
Samtec TSW-102-08-T-D-RA Pin Header
Request a Quote
Description
Samtec TSW-102-08-T-D-RA Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1612481 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1612481
PCB Headers 1612481
Samtec TSW-102-08-T-D-RA Pin Header

Samtec TSW-102-08-T-D-RA Pin Header

Supplier's Site
PCB Headers - 1612242 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1612242
PCB Headers 1612242
Samtec TSW-102-08-T-D-RA Pin Header

Samtec TSW-102-08-T-D-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec - 12P1274 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec
12P1274
Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec 12P1274
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1612481 12P1274
Product Name PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Bergstak ® - 10069524-182402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details