Samtec Inc. Connector, Header, 4Pos, 2Row, 2.54Mm; Pitch Spacing Samtec TSW-102-08-T-D-RA

Description
CONNECTOR, HEADER, 4POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 33AC3393 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
33AC3393
Connector, Header, 4Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 33AC3393
CONNECTOR, HEADER, 4POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 33AC3393
Product Name Connector, Header, 4Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - G125-FS12005F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102188-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Socket Adapters - 5096292 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details