Samtec Inc. PCB Headers TSW-102-08-L-S

Description
Samtec TSW-102-08-L-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-102-08-L-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802221P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802221P
PCB Headers 1802221P
Samtec TSW-102-08-L-S Pin Header

Samtec TSW-102-08-L-S Pin Header

Supplier's Site
PCB Headers - 1801213 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801213
PCB Headers 1801213
Samtec TSW-102-08-L-S Pin Header

Samtec TSW-102-08-L-S Pin Header

Supplier's Site
PCB Headers - 1802221 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802221
PCB Headers 1802221
Samtec TSW-102-08-L-S Pin Header

Samtec TSW-102-08-L-S Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 2 Position; Connector Systems Samtec - 56K7939 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 2 Position; Connector Systems Samtec
56K7939
Header, 2.54Mm, Though Hole Vertical, 2 Position; Connector Systems Samtec 56K7939
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802221P 1801213 56K7939
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 2 Position; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Modular Connectors / Ethernet Connectors - 222Y06M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details