Samtec Inc. Electronic Connector TSW-102-08-G-S

Description
CONN HEADER VERT 2POS 2.54MM Product overview: TSW-102-08-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-102-08-G-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER VERT 2POS 2.54MM Product overview: TSW-102-08-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-102-08-G-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-TSW-102-08-G-S
Electronic Connector 314-TSW-102-08-G-S
CONN HEADER VERT 2POS 2.54MM Product overview: TSW-102-08-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-102-08-G-S can be used for catalog matching and distributor lookup.

CONN HEADER VERT 2POS 2.54MM Product overview: TSW-102-08-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-102-08-G-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1612240 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1612240
PCB Headers 1612240
Samtec TSW-102-08-G-S Pin Header

Samtec TSW-102-08-G-S Pin Header

Supplier's Site
PCB Headers - 1612466 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1612466
PCB Headers 1612466
Samtec TSW-102-08-G-S Pin Header

Samtec TSW-102-08-G-S Pin Header

Supplier's Site
Rectangular Connectors - TSW-102-08-G-S - 901505-TSW-102-08-G-S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSW-102-08-G-S
901505-TSW-102-08-G-S
Rectangular Connectors - TSW-102-08-G-S 901505-TSW-102-08-G-S
Manufacturer: Samtec Inc. Win Source Part Number: 901505-TSW-102-08-G- S Series: TSW Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 2 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 901505-TSW-102-08-G-S
Series: TSW
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 2 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Connector, Hdr, 2Pos, 1Row, 2.54Mm; Connector Systems Samtec - 12P1264 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdr, 2Pos, 1Row, 2.54Mm; Connector Systems Samtec
12P1264
Connector, Hdr, 2Pos, 1Row, 2.54Mm; Connector Systems Samtec 12P1264
CONNECTOR, HDR, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HDR, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TSW-102-08-G-S 1612240 901505-TSW-102-08-G-S 12P1264
Product Name Electronic Connector PCB Headers Rectangular Connectors - TSW-102-08-G-S Connector, Hdr, 2Pos, 1Row, 2.54Mm; Connector Systems Samtec
Termination Solder Solder Through Hole
Voltage Rating 400 to 550 volts
Current Rating 4.3 to 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® 2.00mm BTB/WTB - 10072353-S01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers