Samtec Inc. PCB Headers TSW-102-08-G-D-RA

Description
Samtec TSW-102-08-G-D-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-102-08-G-D-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803126 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803126
PCB Headers 1803126
Samtec TSW-102-08-G-D-RA Pin Header

Samtec TSW-102-08-G-D-RA Pin Header

Supplier's Site
PCB Headers - 1803354 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803354
PCB Headers 1803354
Samtec TSW-102-08-G-D-RA Pin Header

Samtec TSW-102-08-G-D-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec - 12P1263 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec
12P1263
Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec 12P1263
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803126 12P1263
Product Name PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female to TNC Female, Adapter - 9317 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Micro SIM Card Connector 9 Pin Push Type Metal Body - ET-MI9PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details
Power Entry Modules (PEM) - 486-3-109-591-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers