Samtec Inc. PCB Headers TSW-102-08-F-S

Description
Samtec TSW-102-08-F-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-102-08-F-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801211 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801211
PCB Headers 1801211
Samtec TSW-102-08-F-S Pin Header

Samtec TSW-102-08-F-S Pin Header

Supplier's Site
PCB Headers - 1802200 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802200
PCB Headers 1802200
Samtec TSW-102-08-F-S Pin Header

Samtec TSW-102-08-F-S Pin Header

Supplier's Site
PCB Headers - 1802200P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802200P
PCB Headers 1802200P
Samtec TSW-102-08-F-S Pin Header

Samtec TSW-102-08-F-S Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 2 Position; Connector Systems Samtec - 56P3267 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 2 Position; Connector Systems Samtec
56P3267
Header, 2.54Mm, Though Hole Vertical, 2 Position; Connector Systems Samtec 56P3267
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801211 1802200P 56P3267
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 2 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9283GRY - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Micro SIM Card 7 Pin Connector Push Type Metal Body AT - ET-MI6PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details