The Header, 2.54mm, Through Hole, Right Angle, 4 Position (part number 79P3191) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and four contacts, providing a compact connection solution. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This component is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating that varies depending on the mating connector, reaching up to 6.3 A per pin. It operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The product is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. Engineers should consider this header for projects requiring reliable and compact connections in environments where space is limited.
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 4 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P3191 |
| Product Name | Header, 2.54Mm, Though Hole, Right Angle, 4 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |