Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec TSW-102-08-F-D

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec - 79P3186 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec
79P3186
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec 79P3186
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P3186
Product Name Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075025-G02-16ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
2 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers