Samtec Inc. Rectangular Connectors - TSW-102-07-T-S TSW-102-07-T-S

Description
Manufacturer: Samtec Inc. Win Source Part Number: 1274913-TSW-102-07-T -S Packaging: Bulk Number of Positions: 2 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Contact Length - Post: 0.100" (2.54mm) Overall Contact Length: 0.430" (10.92mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.230" (5.84mm) Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 1274913-TSW-102-07-T -S Packaging: Bulk Number of Positions: 2 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Contact Length - Post: 0.100" (2.54mm) Overall Contact Length: 0.430" (10.92mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.230" (5.84mm) Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TSW-102-07-T-S - 1274913-TSW-102-07-T-S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSW-102-07-T-S
1274913-TSW-102-07-T-S
Rectangular Connectors - TSW-102-07-T-S 1274913-TSW-102-07-T-S
Manufacturer: Samtec Inc. Win Source Part Number: 1274913-TSW-102-07-T -S Packaging: Bulk Number of Positions: 2 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Contact Length - Post: 0.100" (2.54mm) Overall Contact Length: 0.430" (10.92mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.230" (5.84mm) Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Samtec Inc.
Win Source Part Number: 1274913-TSW-102-07-T-S
Packaging: Bulk
Number of Positions: 2
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Contact Length - Post: 0.100" (2.54mm)
Overall Contact Length: 0.430" (10.92mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.230" (5.84mm)
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
PCB Headers - 1555316 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1555316
PCB Headers 1555316
Samtec TSW-102-07-T-S Pin Header

Samtec TSW-102-07-T-S Pin Header

Supplier's Site
PCB Headers - 1558169 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1558169
PCB Headers 1558169
Samtec TSW-102-07-T-S Pin Header

Samtec TSW-102-07-T-S Pin Header

Supplier's Site
Singapore, Singapore
Electronic Connector
314-TSW-102-07-T-S
Electronic Connector 314-TSW-102-07-T-S
CONN HEADER VERT 2POS 2.54MM Product overview: TSW-102-07-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-102-07-T-S can be used for catalog matching and distributor lookup.

CONN HEADER VERT 2POS 2.54MM Product overview: TSW-102-07-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-102-07-T-S can be used for catalog matching and distributor lookup.

Supplier's Site
Board-To-Board Connector, Unshrouded, Tsw Series, Through Hole, Header, 2, 2.54 Mm Rohs Compliant Samtec - 71Y9501 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Unshrouded, Tsw Series, Through Hole, Header, 2, 2.54 Mm Rohs Compliant Samtec
71Y9501
Board-To-Board Connector, Unshrouded, Tsw Series, Through Hole, Header, 2, 2.54 Mm Rohs Compliant Samtec 71Y9501
Board-To-Board Connector, Unshrouded, TSW Series, Through Hole, Header, 2, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Unshrouded, TSW Series, Through Hole, Header, 2, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Header, 2.54Mm, Though Hole Vertical, 2 Position, 1 Row; Connector Systems Samtec - 12P1261 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 2 Position, 1 Row; Connector Systems Samtec
12P1261
Header, 2.54Mm, Though Hole Vertical, 2 Position, 1 Row; Connector Systems Samtec 12P1261
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 2 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 2 POSITION, 1 ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1274913-TSW-102-07-T-S 1555316 314-TSW-102-07-T-S 71Y9501 12P1261
Product Name Rectangular Connectors - TSW-102-07-T-S PCB Headers Electronic Connector Board-To-Board Connector, Unshrouded, Tsw Series, Through Hole, Header, 2, 2.54 Mm Rohs Compliant Samtec Header, 2.54Mm, Though Hole Vertical, 2 Position, 1 Row; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector Board to Board Connector Board to Board Connector
Termination Solder Solder Solder Through Hole
Mounting Through Hole Through hole
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79043-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details