Samtec Inc. Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Samtec TSW-102-07-L-S.

Description
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Description
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Samtec - 26AC4815 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Samtec
26AC4815
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Samtec 26AC4815
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC4815
Product Name Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data