Samtec Inc. PCB Headers TSW-102-07-G-S

Description
Samtec TSW-102-07-G-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-102-07-G-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1557981 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1557981
PCB Headers 1557981
Samtec TSW-102-07-G-S Pin Header

Samtec TSW-102-07-G-S Pin Header

Supplier's Site
PCB Headers - 1555312 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1555312
PCB Headers 1555312
Samtec TSW-102-07-G-S Pin Header

Samtec TSW-102-07-G-S Pin Header

Supplier's Site
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Alternative Parts (Cross-Reference): Cross Manufacturer: Samtec Inc. Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: TSW Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 2 Style: Board to Board or Cable

Alternative Parts (Cross-Reference): Cross
Manufacturer: Samtec Inc.
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: TSW
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 2
Style: Board to Board or Cable

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-TSW-102-07-G-S
Electronic Connector 314-TSW-102-07-G-S
CONN HEADER VERT 2POS 2.54MM Product overview: TSW-102-07-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-102-07-G-S can be used for catalog matching and distributor lookup.

CONN HEADER VERT 2POS 2.54MM Product overview: TSW-102-07-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-102-07-G-S can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Header, 2Way, 1Row, 2.54Mm; Connector Systems Samtec - 12P1258 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Way, 1Row, 2.54Mm; Connector Systems Samtec
12P1258
Connector, Header, 2Way, 1Row, 2.54Mm; Connector Systems Samtec 12P1258
CONNECTOR, HEADER, 2WAY, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

CONNECTOR, HEADER, 2WAY, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Unshrouded, Tsw Series, Through Hole, Header, 2, 2.54 Mm Rohs Compliant Samtec - 71Y9500 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Unshrouded, Tsw Series, Through Hole, Header, 2, 2.54 Mm Rohs Compliant Samtec
71Y9500
Board-To-Board Connector, Unshrouded, Tsw Series, Through Hole, Header, 2, 2.54 Mm Rohs Compliant Samtec 71Y9500
Board-To-Board Connector, Unshrouded, TSW Series, Through Hole, Header, 2, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Unshrouded, TSW Series, Through Hole, Header, 2, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1557981 314-TSW-102-07-G-S 12P1258 71Y9500
Product Name PCB Headers Connectors, Interconnects Rectangular Connectors Headers, Male Pins Electronic Connector Connector, Header, 2Way, 1Row, 2.54Mm; Connector Systems Samtec Board-To-Board Connector, Unshrouded, Tsw Series, Through Hole, Header, 2, 2.54 Mm Rohs Compliant Samtec
Connector Type Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Board to Board Connector Board to Board Connector
Geometry Straight; Straight
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details