Samtec Inc. PCB Headers TSW-102-07-F-D

Description
Samtec TSW-102-07-F-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-102-07-F-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1555308 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1555308
PCB Headers 1555308
Samtec TSW-102-07-F-D Pin Header

Samtec TSW-102-07-F-D Pin Header

Supplier's Site
PCB Headers - 1557958 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1557958
PCB Headers 1557958
Samtec TSW-102-07-F-D Pin Header

Samtec TSW-102-07-F-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec - 79P3140 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec
79P3140
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec 79P3140
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1555308 79P3140
Product Name PCB Headers Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Panel OBDII Connectors gold pins - QLC16049 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Chameleon - 026-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
PCB Headers - 1730939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details