Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec TSW-102-06-G-D

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec - 12P1249 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec
12P1249
Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec 12P1249
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P1249
Product Name Header, 2.54Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28570-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1407-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details